The SG-210STF is a CMOS output crystal oscillator (SPXO) designed for clock generation and timing applications. It operates with a supply voltage of 1.8 V to 3.3 V and supports a frequency of 16.5 MHz, with an operating temperature range of -40 °C to +105 °C. The package measures 2.5 mm × 2.0 mm and includes a standby function controlled by the ST terminal. Frequency tolerance is ±50 ppm across the full operating range. Output voltage levels comply with CMOS standards, with a maximum output load of 15 pF. Standby current is 2.7 µA max when ST is grounded. Rise and fall times are 3.5 ns max at 1.8 V ±10%. Start-up time is 3 ms max. The device complies with IATF 16949 for automotive applications and meets RoHS requirements.
Xtal Osc Xo 16.5000MHZ Cmos SMD Product overview: SG-210STF 16.5000ML3 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.5000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16.5000MHZ, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SG-210STF 16.5000ML3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-SG-210STF 16.5000ML3 |
| Product Name | SMD 16.5000MHZ Clock and Timing IC |
| Package Type | Tape and Reel |