Epson Electronics America, Inc. Electronic Connector SE670

Description
Product overview: SE670 from Epson is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-SE670 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: SE670 from Epson is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-SE670 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2005-SE670
Electronic Connector 2005-SE670
Product overview: SE670 from Epson is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-SE670 can be used for catalog matching and distributor lookup.

Product overview: SE670 from Epson is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-SE670 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - SE670 - 318263-SE670 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - SE670
318263-SE670
Circular Connectors - SE670 318263-SE670
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 318263-SE670 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 318263-SE670
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2005-SE670 318263-SE670
Product Name Electronic Connector Circular Connectors - SE670
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-3405 - Powell Electronics, Inc.
Nicomatic North America
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details