Epson Electronics America, Inc. Evaluation and Demonstration Boards and Kits S7U4E002A010000

Description
ICFT232RQ USB 2.0 to UART Interface Evaluation Board
Request a Quote Datasheet
Description
ICFT232RQ USB 2.0 to UART Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - SER3797-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
SER3797-ND
Evaluation and Demonstration Boards and Kits SER3797-ND
ICFT232RQ USB 2.0 to UART Interface Evaluation Board

ICFT232RQ USB 2.0 to UART Interface Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - S7U4E002A010000 - 761867-S7U4E002A010000 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - S7U4E002A010000
761867-S7U4E002A010000
Evaluation and Demonstration Boards and Kits - S7U4E002A010000 761867-S7U4E002A010000
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 761867-S7U4E002A0100 00 Main Purpose: Interface, USB 2.0 to UART Part Status: Obsolete(EOL) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: ICFT232RQ Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 761867-S7U4E002A010000
Main Purpose: Interface, USB 2.0 to UART
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: ICFT232RQ
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number SER3797-ND 761867-S7U4E002A010000
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - S7U4E002A010000
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
EVAL BOARD FOR BFHK-1742+ - TB-BFHK-1742C+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - BTS3125TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details