Win Source Part Number: 1284104-S5U1C31W74T1
Category: Development Boards, Kits, Programmers>Evaluati
Series: S1C31
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: S1C31W74
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: OBSOLETE
Fake Threat In the Open Market: 61 pct.
Mfr: Epson Electronics America Inc-Semiconductor Div
Product Status: Obsolete
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1284104-S5U1C31W74T1100 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP |
| Category | Developement Board |