Win Source Part Number: 1272369-S1V3S344A00A
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tray
Applications: Signal Processing
Standard Package: 160
Mounting: SMD (SMT)
Function: Voice Processing Unit (VPU)
Interface: SPI
Number of Channels: 1
Voltage - Supply: 3.3V, 5V
Package / Case: 52-LQFP
Supplier Device Package: 52-QFP (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1V3S344
Product Status: Not For New Designs
Audio Voice Processing Unit (VPU) 1 Channel 52-QFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1272369-S1V3S344A00A800 | S1V3S344A00A800 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 3.3 to 5 volts | 3.3 to 5 volts |