Epson Electronics America, Inc. Audio Special Purpose - S1V3G340F00A900 S1V3G340F00A900

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 144367-S1V3G340F00A9 00 Packaging: Tray Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 52-QFP (10x10) Purpose: Voice Processor Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 144367-S1V3G340F00A9 00 Packaging: Tray Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 52-QFP (10x10) Purpose: Voice Processor Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - S1V3G340F00A900 - 144367-S1V3G340F00A900 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - S1V3G340F00A900
144367-S1V3G340F00A900
Audio Special Purpose - S1V3G340F00A900 144367-S1V3G340F00A900
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 144367-S1V3G340F00A9 00 Packaging: Tray Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 52-QFP (10x10) Purpose: Voice Processor Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 144367-S1V3G340F00A900
Packaging: Tray
Applications: Signal Mixing
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 52-QFP (10x10)
Purpose: Voice Processor
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - S1V3G340F00A900 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
S1V3G340F00A900
Audio Special Purpose S1V3G340F00A900
Audio Voice Processing Unit (VPU) 1 Channel 52-QFP (10x10)

Audio Voice Processing Unit (VPU) 1 Channel 52-QFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 144367-S1V3G340F00A900 S1V3G340F00A900
Product Name Audio Special Purpose - S1V3G340F00A900 Audio Special Purpose
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Audio - ISL54004IRTZ - Lingto Electronic Limited
Specs
Output Power 1.23 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Amplifiers - Audio - LM4817MHX/NOPB - Lingto Electronic Limited
Specs
Output Power 1.5 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Integrated Class D Audio Amplifier ICs - IR4311M - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 15 to 30 volts
Output Power 35 watts
View Details
Audio Amplifier ICs - 7139026P - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Class AB; Audio
Package Type VSP
View Details