Epson Electronics America, Inc. Integrated Circuits (ICs) - Linear - Video Processing S1D13L02F00A100-36

Description
Win Source Part Number: 1260322-S1D13L02F00A 100-36 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 36 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.5V ~ 3.3V Package / Case: 208-LQFP Supplier Device Package: 208-QFP22 (28x28) Fake Threat In the Open Market: 85 pct. HTSUS: 0000.00.0000 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13L02
Request a Quote Datasheet
Description
Win Source Part Number: 1260322-S1D13L02F00A 100-36 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 36 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.5V ~ 3.3V Package / Case: 208-LQFP Supplier Device Package: 208-QFP22 (28x28) Fake Threat In the Open Market: 85 pct. HTSUS: 0000.00.0000 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13L02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1260322-S1D13L02F00A100-36 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260322-S1D13L02F00A100-36
Integrated Circuits (ICs) - Linear - Video Processing 1260322-S1D13L02F00A100-36
Win Source Part Number: 1260322-S1D13L02F00A 100-36 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 36 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.5V ~ 3.3V Package / Case: 208-LQFP Supplier Device Package: 208-QFP22 (28x28) Fake Threat In the Open Market: 85 pct. HTSUS: 0000.00.0000 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13L02

Win Source Part Number: 1260322-S1D13L02F00A100-36
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 36
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 1.5V ~ 3.3V
Package / Case: 208-LQFP
Supplier Device Package: 208-QFP22 (28x28)
Fake Threat In the Open Market: 85 pct.
HTSUS: 0000.00.0000
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1D13L02

Buy Now Datasheet
Video Processing Ic - 684-S1D13L02F00A100-36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-S1D13L02F00A100-36
Video Processing Ic 684-S1D13L02F00A100-36
IC VIDEO GRAPHIC CNTL 208QFP22 Product overview: S1D13L02F00A100-36 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13L02F00A100- 36 can be used for catalog matching and distributor lookup.

IC VIDEO GRAPHIC CNTL 208QFP22 Product overview: S1D13L02F00A100-36 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13L02F00A100-36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Processing - S1D13L02F00A100-36 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13L02F00A100-36
Video Processing S1D13L02F00A100-36
Video Controller IC 208-QFP22 (28x28) Package

Video Controller IC 208-QFP22 (28x28) Package

Buy Now Datasheet
Linear - Video Processing - S1D13L02F00A100-36 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13L02F00A100-36
Linear - Video Processing S1D13L02F00A100-36
IC VIDEO GRAPHIC CNTL 208QFP22

IC VIDEO GRAPHIC CNTL 208QFP22

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13L02F00A100-36
Integrated Circuits (ICs) - Linear - Video Processing S1D13L02F00A100-36
IC VIDEO GRAPHIC CNTL 208QFP22

IC VIDEO GRAPHIC CNTL 208QFP22

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1260322-S1D13L02F00A100-36 684-S1D13L02F00A100-36 S1D13L02F00A100-36 S1D13L02F00A100-36 S1D13L02F00A100-36
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Ic Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video Processing - SI2183-A55-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
3 suppliers
Graphics Controllers - 9014994P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
Output Capacitor-less Video Drivers - BH76809FVM - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.5 to 3.45 volts
View Details
2 suppliers