Epson Electronics America, Inc. Video Processing Ic S1D13A04B00B200

Description
IC GRAPHIC LCD CTRLR 121PFBGA Product overview: S1D13A04B00B200 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13A04B00B200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GRAPHIC LCD CTRLR 121PFBGA Product overview: S1D13A04B00B200 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13A04B00B200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Processing Ic - 684-S1D13A04B00B200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-S1D13A04B00B200
Video Processing Ic 684-S1D13A04B00B200
IC GRAPHIC LCD CTRLR 121PFBGA Product overview: S1D13A04B00B200 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13A04B00B200 can be used for catalog matching and distributor lookup.

IC GRAPHIC LCD CTRLR 121PFBGA Product overview: S1D13A04B00B200 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13A04B00B200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1260313-S1D13A04B00B200 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260313-S1D13A04B00B200
Integrated Circuits (ICs) - Linear - Video Processing 1260313-S1D13A04B00B200
Win Source Part Number: 1260313-S1D13A04B00B 200 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 240 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 2V ~ 3V Package / Case: 121-BGA ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13A04

Win Source Part Number: 1260313-S1D13A04B00B200
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 240
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 2V ~ 3V
Package / Case: 121-BGA
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1D13A04

Buy Now Datasheet
 - S1D13A04B00B200-ND - DigiKey
Thief River Falls, MN, United States
Video Controller IC Package

Video Controller IC Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - S1D13A04B00B200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13A04B00B200
Integrated Circuits (ICs) - Linear - Video Processing S1D13A04B00B200
IC VIDEO GRAPHIC CNTL 121PFBGA

IC VIDEO GRAPHIC CNTL 121PFBGA

Supplier's Site
Linear - Video Processing - S1D13A04B00B200 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13A04B00B200
Linear - Video Processing S1D13A04B00B200
IC VIDEO GRAPHIC CNTL 121PFBGA

IC VIDEO GRAPHIC CNTL 121PFBGA

Supplier's Site Datasheet
Video Processing - S1D13A04B00B200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13A04B00B200
Video Processing S1D13A04B00B200
Video Controller IC Package

Video Controller IC Package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-S1D13A04B00B200 1260313-S1D13A04B00B200 S1D13A04B00B200-ND S1D13A04B00B200 S1D13A04B00B200 S1D13A04B00B200
Product Name Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Video ICs - 351811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case VQFN-56
Interface SPI; SPI
View Details
Linear - Linear - Video Processing - SI2168-A30-GM - 933410-SI2168-A30-GM - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 48-QFN (7x7)
View Details
5 suppliers
Broadband Low Voltage Single-circuit Video Switchers - BH76363FV - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.8 to 5.5 volts
View Details