Epson Electronics America, Inc. 3.3V 66MHz Video Processing Ic S1D13781F00A100

Description
Video Controller IC SPI 100-QFP15 (14x14) Package
Request a Quote Datasheet
Description
Video Controller IC SPI 100-QFP15 (14x14) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S1D13781F00A100-ND - DigiKey
Thief River Falls, MN, United States
Video Controller IC SPI 100-QFP15 (14x14) Package

Video Controller IC SPI 100-QFP15 (14x14) Package

Buy Now Datasheet
Singapore, Singapore
3.3V 66MHz Video Processing Ic
684-S1D13781F00A100
3.3V 66MHz Video Processing Ic 684-S1D13781F00A100
LCD Controller IC, 800x480, 3.3V, 66MHz, QFP-100 Product overview: S1D13781F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 66MHz. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 3.3V, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13781F00A100 can be used for catalog matching and distributor lookup.

LCD Controller IC, 800x480, 3.3V, 66MHz, QFP-100 Product overview: S1D13781F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 66MHz. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 3.3V, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13781F00A100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Video Processing - S1D13781F00A100 - 046541-S1D13781F00A100 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - S1D13781F00A100
046541-S1D13781F00A100
Linear - Linear - Video Processing - S1D13781F00A100 046541-S1D13781F00A100
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 046541-S1D13781F00A1 00 Packaging: Tray Type: Graphic Controller Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-QFP15 (14x14) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 046541-S1D13781F00A100
Packaging: Tray
Type: Graphic Controller
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QFP15 (14x14)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Processing - S1D13781F00A100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13781F00A100
Video Processing S1D13781F00A100
Video Controller IC SPI 100-QFP15 (14x14) Package

Video Controller IC SPI 100-QFP15 (14x14) Package

Buy Now Datasheet
Linear - Video Processing - S1D13781F00A100 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13781F00A100
Linear - Video Processing S1D13781F00A100
IC VIDEO GRAPHIC CNTL 100QFP15

IC VIDEO GRAPHIC CNTL 100QFP15

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - S1D13781F00A100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13781F00A100
Integrated Circuits (ICs) - Linear - Video Processing S1D13781F00A100
IC VIDEO GRAPHIC CNTL 100QFP15

IC VIDEO GRAPHIC CNTL 100QFP15

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number S1D13781F00A100-ND 684-S1D13781F00A100 046541-S1D13781F00A100 S1D13781F00A100 S1D13781F00A100 S1D13781F00A100
Product Name 3.3V 66MHz Video Processing Ic Linear - Linear - Video Processing - S1D13781F00A100 Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067880P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
Video Processing - SI2160-B55-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
Interface Serial
View Details
3 suppliers