Epson Electronics America, Inc. Integrated Circuits (ICs) - Linear - Video Processing S1D13748F00A100-60

Description
Win Source Part Number: 1260297-S1D13748F00A 100-60 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 60 Mounting: SMD (SMT) Function: Graphics Engine Voltage - Supply: 1.5V ~ 3.3V Package / Case: 144-LQFP Supplier Device Package: 144-QFP20 (20x20) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13748 Control Interface: Serial
Request a Quote Datasheet
Description
Win Source Part Number: 1260297-S1D13748F00A 100-60 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 60 Mounting: SMD (SMT) Function: Graphics Engine Voltage - Supply: 1.5V ~ 3.3V Package / Case: 144-LQFP Supplier Device Package: 144-QFP20 (20x20) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13748 Control Interface: Serial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1260297-S1D13748F00A100-60 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260297-S1D13748F00A100-60
Integrated Circuits (ICs) - Linear - Video Processing 1260297-S1D13748F00A100-60
Win Source Part Number: 1260297-S1D13748F00A 100-60 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 60 Mounting: SMD (SMT) Function: Graphics Engine Voltage - Supply: 1.5V ~ 3.3V Package / Case: 144-LQFP Supplier Device Package: 144-QFP20 (20x20) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13748 Control Interface: Serial

Win Source Part Number: 1260297-S1D13748F00A100-60
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 60
Mounting: SMD (SMT)
Function: Graphics Engine
Voltage - Supply: 1.5V ~ 3.3V
Package / Case: 144-LQFP
Supplier Device Package: 144-QFP20 (20x20)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1D13748
Control Interface: Serial

Buy Now Datasheet
Video Processing Ic - 684-S1D13748F00A100-60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-S1D13748F00A100-60
Video Processing Ic 684-S1D13748F00A100-60
IC VIDEO GRAPHIC CNTL 144QFP20 Product overview: S1D13748F00A100-60 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13748F00A100- 60 can be used for catalog matching and distributor lookup.

IC VIDEO GRAPHIC CNTL 144QFP20 Product overview: S1D13748F00A100-60 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13748F00A100-60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13748F00A100-60
Integrated Circuits (ICs) - Linear - Video Processing S1D13748F00A100-60
IC VIDEO GRAPHIC CNTL 144QFP20

IC VIDEO GRAPHIC CNTL 144QFP20

Supplier's Site
Video Processing - S1D13748F00A100-60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13748F00A100-60
Video Processing S1D13748F00A100-60
Video Graphics Engine IC Serial 144-QFP20 (20x20) Package

Video Graphics Engine IC Serial 144-QFP20 (20x20) Package

Buy Now Datasheet
Linear - Video Processing - S1D13748F00A100-60 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13748F00A100-60
Linear - Video Processing S1D13748F00A100-60
IC VIDEO GRAPHIC CNTL 144QFP20

IC VIDEO GRAPHIC CNTL 144QFP20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1260297-S1D13748F00A100-60 684-S1D13748F00A100-60 S1D13748F00A100-60 S1D13748F00A100-60 S1D13748F00A100-60
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 9014982 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing Ic - 684-SI2168-D60-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
Linear - Linear - Video Processing - Si2157-A30-GMR - 211610-Si2157-A30-GMR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 28-QFN (4x4)
View Details