Epson Electronics America, Inc. Video Processing Ic S1D13743F00A200-60

Description
IC VIDEO GRAPHIC CNTL 144QFP20 Product overview: S1D13743F00A200-60 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13743F00A200- 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO GRAPHIC CNTL 144QFP20 Product overview: S1D13743F00A200-60 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13743F00A200- 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Processing Ic - 684-S1D13743F00A200-60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-S1D13743F00A200-60
Video Processing Ic 684-S1D13743F00A200-60
IC VIDEO GRAPHIC CNTL 144QFP20 Product overview: S1D13743F00A200-60 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13743F00A200- 60 can be used for catalog matching and distributor lookup.

IC VIDEO GRAPHIC CNTL 144QFP20 Product overview: S1D13743F00A200-60 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13743F00A200-60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1260321-S1D13743F00A200-60 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260321-S1D13743F00A200-60
Integrated Circuits (ICs) - Linear - Video Processing 1260321-S1D13743F00A200-60
Win Source Part Number: 1260321-S1D13743F00A 200-60 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 60 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.65V ~ 3.6V Package / Case: 144-LQFP Supplier Device Package: 144-QFP20 (20x20) Fake Threat In the Open Market: 85 pct. HTSUS: 0000.00.0000 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13743

Win Source Part Number: 1260321-S1D13743F00A200-60
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 60
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 144-LQFP
Supplier Device Package: 144-QFP20 (20x20)
Fake Threat In the Open Market: 85 pct.
HTSUS: 0000.00.0000
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1D13743

Buy Now Datasheet
Video Processing - S1D13743F00A200-60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13743F00A200-60
Video Processing S1D13743F00A200-60
Video Controller IC 144-QFP20 (20x20) Package

Video Controller IC 144-QFP20 (20x20) Package

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13743F00A200-60
Integrated Circuits (ICs) - Linear - Video Processing S1D13743F00A200-60
IC VIDEO GRAPHIC CNTL 144QFP20

IC VIDEO GRAPHIC CNTL 144QFP20

Supplier's Site
Linear - Video Processing - S1D13743F00A200-60 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13743F00A200-60
Linear - Video Processing S1D13743F00A200-60
IC VIDEO GRAPHIC CNTL 144QFP20

IC VIDEO GRAPHIC CNTL 144QFP20

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-S1D13743F00A200-60 1260321-S1D13743F00A200-60 S1D13743F00A200-60 S1D13743F00A200-60 S1D13743F00A200-60
Product Name Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing
Supply Voltage 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 1775930 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Integrated Circuits (ICs) - Linear - Video Processing - SI2166-C55-GMR - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
3 suppliers