Epson Electronics America, Inc. Integrated Circuits (ICs) - Linear - Video Processing S1D13717F00A200

Description
Win Source Part Number: 1260298-S1D13717F00A 200 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 40 Mounting: SMD (SMT) Function: Graphics Engine Voltage - Supply: 1.8V ~ 3V Package / Case: 176-LQFP Supplier Device Package: 176-QFP (24x24) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13717
Request a Quote Datasheet
Description
Win Source Part Number: 1260298-S1D13717F00A 200 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 40 Mounting: SMD (SMT) Function: Graphics Engine Voltage - Supply: 1.8V ~ 3V Package / Case: 176-LQFP Supplier Device Package: 176-QFP (24x24) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13717
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1260298-S1D13717F00A200 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260298-S1D13717F00A200
Integrated Circuits (ICs) - Linear - Video Processing 1260298-S1D13717F00A200
Win Source Part Number: 1260298-S1D13717F00A 200 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 40 Mounting: SMD (SMT) Function: Graphics Engine Voltage - Supply: 1.8V ~ 3V Package / Case: 176-LQFP Supplier Device Package: 176-QFP (24x24) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13717

Win Source Part Number: 1260298-S1D13717F00A200
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 40
Mounting: SMD (SMT)
Function: Graphics Engine
Voltage - Supply: 1.8V ~ 3V
Package / Case: 176-LQFP
Supplier Device Package: 176-QFP (24x24)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1D13717

Buy Now Datasheet
Video Processing - S1D13717F00A200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13717F00A200
Video Processing S1D13717F00A200
Video Graphics Engine IC 176-QFP (24x24) Package

Video Graphics Engine IC 176-QFP (24x24) Package

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13717F00A200
Integrated Circuits (ICs) - Linear - Video Processing S1D13717F00A200
IC VIDEO GRAPHIC CNTL 176QFP

IC VIDEO GRAPHIC CNTL 176QFP

Supplier's Site
Linear - Video Processing - S1D13717F00A200 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13717F00A200
Linear - Video Processing S1D13717F00A200
IC VIDEO GRAPHIC CNTL 176QFP

IC VIDEO GRAPHIC CNTL 176QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1260298-S1D13717F00A200 S1D13717F00A200 S1D13717F00A200 S1D13717F00A200
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 1775930 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing Ic - 684-SI2167-B20-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
4 suppliers
Broadband Low Voltage Single-circuit Video Switchers - BH76362FV - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.8 to 5.5 volts
View Details
2 suppliers