Seiko Epson Corporation Linear - Linear - Video Processing - S1D13717B00B100 S1D13717B00B100

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 1093451-S1D13717B00B 100 Packaging: Tray Type: Graphic Controller Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 160-PFBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 168
Request a Quote Datasheet
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 1093451-S1D13717B00B 100 Packaging: Tray Type: Graphic Controller Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 160-PFBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 168
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - S1D13717B00B100 - 1093451-S1D13717B00B100 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - S1D13717B00B100
1093451-S1D13717B00B100
Linear - Linear - Video Processing - S1D13717B00B100 1093451-S1D13717B00B100
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 1093451-S1D13717B00B 100 Packaging: Tray Type: Graphic Controller Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 160-PFBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 168

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 1093451-S1D13717B00B100
Packaging: Tray
Type: Graphic Controller
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 160-PFBGA (10x10)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 168

Buy Now Datasheet
Video Processing Ic - 684-S1D13717B00B100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-S1D13717B00B100
Video Processing Ic 684-S1D13717B00B100
Display Drivers & Controllers LCD Controller Product overview: S1D13717B00B100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13717B00B100 can be used for catalog matching and distributor lookup.

Display Drivers & Controllers LCD Controller Product overview: S1D13717B00B100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13717B00B100 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Video Processing - S1D13717B00B100 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13717B00B100
Linear - Video Processing S1D13717B00B100
IC VIDEO GRAPHIC CNTL 160FBGA

IC VIDEO GRAPHIC CNTL 160FBGA

Supplier's Site Datasheet
Video Processing - S1D13717B00B100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13717B00B100
Video Processing S1D13717B00B100
Video Graphics Engine IC 160-PFBGA (10x10) Package

Video Graphics Engine IC 160-PFBGA (10x10) Package

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1093451-S1D13717B00B100 684-S1D13717B00B100 S1D13717B00B100 S1D13717B00B100
Product Name Linear - Linear - Video Processing - S1D13717B00B100 Video Processing Ic Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 2067877 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - EL4583AISZ-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 5 volts
View Details
7 suppliers