Epson Electronics America, Inc. 320KB Video Processing Ic S1D13715B00C10B

Description
Display Drivers & Controllers 320KB, megpixel I/F Product overview: S1D13715B00C10B from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320KB. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13715B00C10B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Display Drivers & Controllers 320KB, megpixel I/F Product overview: S1D13715B00C10B from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320KB. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13715B00C10B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
320KB Video Processing Ic - 684-S1D13715B00C10B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320KB Video Processing Ic
684-S1D13715B00C10B
320KB Video Processing Ic 684-S1D13715B00C10B
Display Drivers & Controllers 320KB, megpixel I/F Product overview: S1D13715B00C10B from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320KB. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13715B00C10B can be used for catalog matching and distributor lookup.

Display Drivers & Controllers 320KB, megpixel I/F Product overview: S1D13715B00C10B from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320KB. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13715B00C10B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1260326-S1D13715B00C10B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260326-S1D13715B00C10B
Integrated Circuits (ICs) - Linear - Video Processing 1260326-S1D13715B00C10B
Win Source Part Number: 1260326-S1D13715B00C 10B Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Video Display Standard Package: 2,000 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.8V ~ 3V Package / Case: 161-VFBGA, FCBGA Supplier Device Package: 160-FCBGA (10x10) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Product Status: Obsolete

Win Source Part Number: 1260326-S1D13715B00C10B
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Video Display
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 1.8V ~ 3V
Package / Case: 161-VFBGA, FCBGA
Supplier Device Package: 160-FCBGA (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Product Status: Obsolete

Buy Now Datasheet
Linear - Video Processing - S1D13715B00C10B - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13715B00C10B
Linear - Video Processing S1D13715B00C10B
IC VIDEO GRAPHIC CNTL 160FCBGA

IC VIDEO GRAPHIC CNTL 160FCBGA

Supplier's Site Datasheet
Video Processing - S1D13715B00C10B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13715B00C10B
Video Processing S1D13715B00C10B
Video Controller IC 160-FCBGA (10x10) Package

Video Controller IC 160-FCBGA (10x10) Package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-S1D13715B00C10B 1260326-S1D13715B00C10B S1D13715B00C10B S1D13715B00C10B
Product Name 320KB Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI21672-B22-GM - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
5 suppliers
Graphics Controllers - 2153530 - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details
 - TW8835-LA2-CRT-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case 128-LQFP
View Details
4 suppliers