Epson Electronics America, Inc. Integrated Circuits (ICs) - Linear - Video Processing S1D13709F00A100

Description
Win Source Part Number: 1260311-S1D13709F00A 100 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 119 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 3V ~ 5.5V Package / Case: 80-TQFP Supplier Device Package: 80-TQFP (12x12) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13709
Request a Quote Datasheet
Description
Win Source Part Number: 1260311-S1D13709F00A 100 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 119 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 3V ~ 5.5V Package / Case: 80-TQFP Supplier Device Package: 80-TQFP (12x12) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13709
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1260311-S1D13709F00A100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260311-S1D13709F00A100
Integrated Circuits (ICs) - Linear - Video Processing 1260311-S1D13709F00A100
Win Source Part Number: 1260311-S1D13709F00A 100 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 119 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 3V ~ 5.5V Package / Case: 80-TQFP Supplier Device Package: 80-TQFP (12x12) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13709

Win Source Part Number: 1260311-S1D13709F00A100
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 119
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 3V ~ 5.5V
Package / Case: 80-TQFP
Supplier Device Package: 80-TQFP (12x12)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1D13709

Buy Now Datasheet
Video Processing Ic - 684-S1D13709F00A100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-S1D13709F00A100
Video Processing Ic 684-S1D13709F00A100
IC VIDEO GRAPHIC CNTL 80TQFP Product overview: S1D13709F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13709F00A100 can be used for catalog matching and distributor lookup.

IC VIDEO GRAPHIC CNTL 80TQFP Product overview: S1D13709F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13709F00A100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13709F00A100
Integrated Circuits (ICs) - Linear - Video Processing S1D13709F00A100
IC VIDEO GRAPHIC CNTL 80TQFP

IC VIDEO GRAPHIC CNTL 80TQFP

Supplier's Site
Linear - Video Processing - S1D13709F00A100 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13709F00A100
Linear - Video Processing S1D13709F00A100
IC VIDEO GRAPHIC CNTL 80TQFP

IC VIDEO GRAPHIC CNTL 80TQFP

Supplier's Site Datasheet
Video Processing - S1D13709F00A100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13709F00A100
Video Processing S1D13709F00A100
Video Controller IC 80-TQFP (12x12) Package

Video Controller IC 80-TQFP (12x12) Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1260311-S1D13709F00A100 684-S1D13709F00A100 S1D13709F00A100 S1D13709F00A100 S1D13709F00A100
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video ICs - 351809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case VQFN-56
Interface SPI; SPI
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Integrated Circuits (ICs) - Linear - Video Processing - SI21622-A40-GMR - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
View Details
3 suppliers