Epson Electronics America, Inc. Video Processing Ic S1D13515F00A100

Description
Display Drivers & Controllers LCD Controller 256QFP22 Product overview: S1D13515F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13515F00A100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Display Drivers & Controllers LCD Controller 256QFP22 Product overview: S1D13515F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13515F00A100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Processing Ic - 684-S1D13515F00A100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-S1D13515F00A100
Video Processing Ic 684-S1D13515F00A100
Display Drivers & Controllers LCD Controller 256QFP22 Product overview: S1D13515F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13515F00A100 can be used for catalog matching and distributor lookup.

Display Drivers & Controllers LCD Controller 256QFP22 Product overview: S1D13515F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13515F00A100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1260307-S1D13515F00A100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260307-S1D13515F00A100
Integrated Circuits (ICs) - Linear - Video Processing 1260307-S1D13515F00A100
Win Source Part Number: 1260307-S1D13515F00A 100 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 36 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 3V ~ 3.6V Package / Case: 256-LQFP Supplier Device Package: 256-QFP (28x28) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13515 Control Interface: I²C, I²S, SPI

Win Source Part Number: 1260307-S1D13515F00A100
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 36
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 3V ~ 3.6V
Package / Case: 256-LQFP
Supplier Device Package: 256-QFP (28x28)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1D13515
Control Interface: I²C, I²S, SPI

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13515F00A100
Integrated Circuits (ICs) - Linear - Video Processing S1D13515F00A100
IC VIDEO GRAPHIC CNTL 256QFP

IC VIDEO GRAPHIC CNTL 256QFP

Supplier's Site
Video Processing - S1D13515F00A100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13515F00A100
Video Processing S1D13515F00A100
Video Controller IC I²C, I²S, SPI 256-QFP (28x28) Package

Video Controller IC I²C, I²S, SPI 256-QFP (28x28) Package

Buy Now Datasheet
Linear - Video Processing - S1D13515F00A100 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13515F00A100
Linear - Video Processing S1D13515F00A100
IC VIDEO GRAPHIC CNTL 256QFP

IC VIDEO GRAPHIC CNTL 256QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-S1D13515F00A100 1260307-S1D13515F00A100 S1D13515F00A100 S1D13515F00A100 S1D13515F00A100
Product Name Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2151-A10-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Frequency 42 MHz
Supply Voltage 1.8 to 3.3 volts
View Details
5 suppliers
Graphics Controllers - 1775936 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details