Epson Electronics America, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers S1C17W36F001100-40

Description
Win Source Part Number: 1264733-S1C17W36F001 100-40 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 40 Core Size: 16-Bit Connectivity: I²C, IrDA, SSI, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 52 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b SAR Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W36
Request a Quote Datasheet
Description
Win Source Part Number: 1264733-S1C17W36F001 100-40 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 40 Core Size: 16-Bit Connectivity: I²C, IrDA, SSI, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 52 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b SAR Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264733-S1C17W36F001100-40 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264733-S1C17W36F001100-40
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264733-S1C17W36F001100-40
Win Source Part Number: 1264733-S1C17W36F001 100-40 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 40 Core Size: 16-Bit Connectivity: I²C, IrDA, SSI, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 52 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b SAR Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W36

Win Source Part Number: 1264733-S1C17W36F001100-40
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S1C17W
Core Processor: S1C17
Speed: 4.2MHz
Package: Tray
Standard Package: 40
Core Size: 16-Bit
Connectivity: I²C, IrDA, SSI, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 52
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b SAR
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.31.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1C17W36

Buy Now Datasheet
16-bit 16BIT 384KB Embedded Microcontroller MCU - 685-S1C17W36F001100-40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-S1C17W36F001100-40
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-S1C17W36F001100-40
IC MCU 16BIT 384KB FLASH Product overview: S1C17W36F001100-40 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W36F001100- 40 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLASH Product overview: S1C17W36F001100-40 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W36F001100-40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - S1C17W36F001100-40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S1C17W36F001100-40
Embedded - Microcontrollers S1C17W36F001100-40
16-BIT MCU 4.2MHZ 384KB FLASH 16

16-BIT MCU 4.2MHZ 384KB FLASH 16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S1C17W36F001100-40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S1C17W36F001100-40
Integrated Circuits (ICs) - Embedded - Microcontrollers S1C17W36F001100-40
IC MCU 16BIT 384KB FLASH

IC MCU 16BIT 384KB FLASH

Supplier's Site
Microcontrollers - S1C17W36F001100-40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S1C17W36F001100-40
Microcontrollers S1C17W36F001100-40
S1C17 - Microcontroller IC 16-Bit 4.2MHz 384KB (384K x 8) FLASH

S1C17 - Microcontroller IC 16-Bit 4.2MHz 384KB (384K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264733-S1C17W36F001100-40 685-S1C17W36F001100-40 S1C17W36F001100-40 S1C17W36F001100-40 S1C17W36F001100-40
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 384KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 4.2 MHz 4.2 MHz 4.2 MHz 4.2 MHz
RAM 384 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 1.2 to 3.6 volts 1.2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CL8RMCAKXQMB5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details