Epson Electronics America, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers S1C17W22F101100-90

Description
Win Source Part Number: 1264743-S1C17W22F101 100-90 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LCD, PWM, RFC, WDT Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Oscillator Type: Internal Package / Case: 128-TQFP Supplier Device Package: 128-TQFP15 (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W22
Request a Quote Datasheet
Description
Win Source Part Number: 1264743-S1C17W22F101 100-90 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LCD, PWM, RFC, WDT Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Oscillator Type: Internal Package / Case: 128-TQFP Supplier Device Package: 128-TQFP15 (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264743-S1C17W22F101100-90 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264743-S1C17W22F101100-90
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264743-S1C17W22F101100-90
Win Source Part Number: 1264743-S1C17W22F101 100-90 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LCD, PWM, RFC, WDT Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Oscillator Type: Internal Package / Case: 128-TQFP Supplier Device Package: 128-TQFP15 (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W22

Win Source Part Number: 1264743-S1C17W22F101100-90
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S1C17W
Core Processor: S1C17
Speed: 4.2MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: LCD, PWM, RFC, WDT
Number of I/O: 41
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Oscillator Type: Internal
Package / Case: 128-TQFP
Supplier Device Package: 128-TQFP15 (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8542.31.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1C17W22

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-S1C17W22F101100-90
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-S1C17W22F101100-90
IC MCU 16BIT 64KB FLSH 128TQFP15 Product overview: S1C17W22F101100-90 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W22F101100- 90 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLSH 128TQFP15 Product overview: S1C17W22F101100-90 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W22F101100-90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S1C17W22F101100-90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S1C17W22F101100-90
Integrated Circuits (ICs) - Embedded - Microcontrollers S1C17W22F101100-90
IC MCU 16BIT 64KB FLSH 128TQFP15

IC MCU 16BIT 64KB FLSH 128TQFP15

Supplier's Site
Embedded - Microcontrollers - S1C17W22F101100-90 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S1C17W22F101100-90
Embedded - Microcontrollers S1C17W22F101100-90
IC MCU 16BIT 64KB FLSH 128TQFP15

IC MCU 16BIT 64KB FLSH 128TQFP15

Supplier's Site Datasheet
Microcontrollers - S1C17W22F101100-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S1C17W22F101100-90
Microcontrollers S1C17W22F101100-90
S1C17 - Microcontroller IC 16-Bit 4.2MHz 64KB (64K x 8) FLASH 128-TQFP15 (14x14)

S1C17 - Microcontroller IC 16-Bit 4.2MHz 64KB (64K x 8) FLASH 128-TQFP15 (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264743-S1C17W22F101100-90 685-S1C17W22F101100-90 S1C17W22F101100-90 S1C17W22F101100-90 S1C17W22F101100-90
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 4.2 MHz 4.2 MHz 4.2 MHz 4.2 MHz
RAM 64 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 1.2 to 3.6 volts 1.2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8EMCBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers