IC MCU 16BIT 64KB FLASH 128TQFP Product overview: S1C17W16F102100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W16F102100 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264730-S1C17W16F102
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S1C17W
Core Processor: S1C17
Speed: 4.2MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I²C, IrDA, SSI, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 39
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 4x12b SAR
Oscillator Type: Internal
Package / Case: 128-TQFP
Supplier Device Package: 128-TQFP15 (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8542.31.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1C17W16
16-bit Microcontrollers - MCU 16 bit MCU 4.2MHz 64KB Flash 8KB RAM
16-BIT MCU 4.2MHZ 64KB FLASH 8KB
IC MCU 16BIT 64KB FLASH 128TQFP
S1C17 - Microcontroller IC 16-Bit 4.2MHz 64KB (64K x 8) FLASH 128-TQFP15 (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S1C17W16F102100 | 1264730-S1C17W16F102100 | S1C17W16F102100 | S1C17W16F102100 | S1C17W16F102100 | S1C17W16F102100 |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 4.2 MHz | 4.2 MHz | 4.2 MHz | 4.2 MHz | ||
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | ||
| Supply Voltage | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, UART |