IC MCU 16BIT 64KB FLASH DIE Product overview: S1C17W15F005100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W15F005100 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264739-S1C17W15F005
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S1C17W
Core Processor: S1C17
Speed: 4.2MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: LCD, POR, PWM, RFC, SNDA, WDT
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Oscillator Type: Internal
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8542.31.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1C17W15
IC MCU 16BIT 64KB FLASH DIE
16-bit Microcontrollers - MCU 16 bit MCU 4.2MHz 64KB Flash 4KB RAM
S1C17 - Microcontroller IC 16-Bit 4.2MHz 64KB (64K x 8) FLASH Die
IC MCU 16BIT 64KB FLASH DIE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S1C17W15F005100 | 1264739-S1C17W15F005100 | S1C17W15F005100 | S1C17W15F005100 | S1C17W15F005100 | S1C17W15F005100 |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 4.2 MHz | 4.2 MHz | 4.2 MHz | 4.2 MHz | ||
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, UART |