Epson Electronics America, Inc. Microcontrollers S1C17W15F003100

Description
S1C17 S1C17W Microcontroller IC 16-Bit 4.2MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
S1C17 S1C17W Microcontroller IC 16-Bit 4.2MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S1C17W15F003100-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S1C17W15F003100-ND
Microcontrollers S1C17W15F003100-ND
S1C17 S1C17W Microcontroller IC 16-Bit 4.2MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

S1C17 S1C17W Microcontroller IC 16-Bit 4.2MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-S1C17W15F003100
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-S1C17W15F003100
IC MCU 16BIT 64KB FLASH 64TQFP Product overview: S1C17W15F003100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W15F003100 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64TQFP Product overview: S1C17W15F003100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W15F003100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264737-S1C17W15F003100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264737-S1C17W15F003100
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264737-S1C17W15F003100
Win Source Part Number: 1264737-S1C17W15F003 100 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LCD, POR, PWM, RFC, SNDA, WDT Number of I/O: 27 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W15

Win Source Part Number: 1264737-S1C17W15F003100
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S1C17W
Core Processor: S1C17
Speed: 4.2MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: LCD, POR, PWM, RFC, SNDA, WDT
Number of I/O: 27
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1C17W15

Buy Now Datasheet
Embedded - Microcontrollers - S1C17W15F003100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S1C17W15F003100
Embedded - Microcontrollers S1C17W15F003100
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S1C17W15F003100
16-bit Microcontrollers - MCU S1C17W15F003100
16-bit Microcontrollers - MCU 16bit 64KB Flash LCD

16-bit Microcontrollers - MCU 16bit 64KB Flash LCD

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S1C17W15F003100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S1C17W15F003100
Integrated Circuits (ICs) - Embedded - Microcontrollers S1C17W15F003100
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontrollers - S1C17W15F003100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S1C17W15F003100
Microcontrollers S1C17W15F003100
S1C17 - Microcontroller IC 16-Bit 4.2MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

S1C17 - Microcontroller IC 16-Bit 4.2MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S1C17W15F003100-ND 685-S1C17W15F003100 1264737-S1C17W15F003100 S1C17W15F003100 S1C17W15F003100 S1C17W15F003100 S1C17W15F003100
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 4.2 MHz 4.2 MHz 4.2 MHz 4.2 MHz 4.2 MHz
RAM 4 KB 4 KB 64 KB 4 KB 4 KB
ROM 64 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 64-2145PBF - Rochester Electronics
Infineon Technologies AG
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers