Epson Electronics America, Inc. 16-bit 16BIT 48KB Embedded Microcontroller MCU S1C17W13F003100

Description
IC MCU 16BIT 48KB FLASH Product overview: S1C17W13F003100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W13F003100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 48KB FLASH Product overview: S1C17W13F003100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W13F003100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-S1C17W13F003100
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-S1C17W13F003100
IC MCU 16BIT 48KB FLASH Product overview: S1C17W13F003100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W13F003100 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH Product overview: S1C17W13F003100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W13F003100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264727-S1C17W13F003100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264727-S1C17W13F003100
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264727-S1C17W13F003100
Win Source Part Number: 1264727-S1C17W13F003 100 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 250 Core Size: 16-Bit Connectivity: I²C, IrDA, SSI, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W13

Win Source Part Number: 1264727-S1C17W13F003100
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S1C17W
Core Processor: S1C17
Speed: 4.2MHz
Package: Tray
Standard Package: 250
Core Size: 16-Bit
Connectivity: I²C, IrDA, SSI, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8542.31.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1C17W13

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S1C17W13F003100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S1C17W13F003100
Integrated Circuits (ICs) - Embedded - Microcontrollers S1C17W13F003100
IC MCU 16BIT 48KB FLASH

IC MCU 16BIT 48KB FLASH

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S1C17W13F003100
16-bit Microcontrollers - MCU S1C17W13F003100
16-bit Microcontrollers - MCU 16 bit MCU 4.2MHz 48KB Flash 2KB RAM

16-bit Microcontrollers - MCU 16 bit MCU 4.2MHz 48KB Flash 2KB RAM

Buy Now Datasheet
Microcontrollers - S1C17W13F003100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S1C17W13F003100
Microcontrollers S1C17W13F003100
S1C17 - Microcontroller IC 16-Bit 4.2MHz 48KB (48K x 8) FLASH

S1C17 - Microcontroller IC 16-Bit 4.2MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - S1C17W13F003100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S1C17W13F003100
Embedded - Microcontrollers S1C17W13F003100
16-BIT MCU 4.2MHZ 48KB FLASH 2KB

16-BIT MCU 4.2MHZ 48KB FLASH 2KB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S1C17W13F003100 1264727-S1C17W13F003100 S1C17W13F003100 S1C17W13F003100 S1C17W13F003100 S1C17W13F003100
Product Name 16-bit 16BIT 48KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 4.2 MHz 4.2 MHz 4.2 MHz 4.2 MHz
RAM 2 KB 48 KB 2 KB 2 KB
Supply Voltage 1.2 to 3.6 volts 1.2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG7648AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers