Epson Electronics America, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers S1C17W13F002100-260

Description
Win Source Part Number: 1089705-S1C17W13F002 100-260 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 260 Core Size: 16-Bit Connectivity: I²C, IrDA, SSI, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W13
Request a Quote Datasheet
Description
Win Source Part Number: 1089705-S1C17W13F002 100-260 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 260 Core Size: 16-Bit Connectivity: I²C, IrDA, SSI, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1089705-S1C17W13F002100-260 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1089705-S1C17W13F002100-260
Integrated Circuits (ICs) - Embedded - Microcontrollers 1089705-S1C17W13F002100-260
Win Source Part Number: 1089705-S1C17W13F002 100-260 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 260 Core Size: 16-Bit Connectivity: I²C, IrDA, SSI, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W13

Win Source Part Number: 1089705-S1C17W13F002100-260
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S1C17W
Core Processor: S1C17
Speed: 4.2MHz
Package: Tray
Standard Package: 260
Core Size: 16-Bit
Connectivity: I²C, IrDA, SSI, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.31.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1C17W13

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-S1C17W13F002100-260 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-S1C17W13F002100-260
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-S1C17W13F002100-260
IC MCU 16BIT 48KB FLASH Product overview: S1C17W13F002100-260 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W13F002100- 260 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH Product overview: S1C17W13F002100-260 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W13F002100-260 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - S1C17W13F002100-260 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S1C17W13F002100-260
Embedded - Microcontrollers S1C17W13F002100-260
16-BIT MCU 4.2MHZ 48KB FLASH 2KB

16-BIT MCU 4.2MHZ 48KB FLASH 2KB

Supplier's Site Datasheet
Microcontrollers - S1C17W13F002100-260 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S1C17W13F002100-260
Microcontrollers S1C17W13F002100-260
S1C17 - Microcontroller IC 16-Bit 4.2MHz 48KB (48K x 8) FLASH

S1C17 - Microcontroller IC 16-Bit 4.2MHz 48KB (48K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1089705-S1C17W13F002100-260 685-S1C17W13F002100-260 S1C17W13F002100-260 S1C17W13F002100-260
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 4.2 MHz 4.2 MHz 4.2 MHz
RAM 48 KB 2 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 1.2 to 3.6 volts 1.2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details