The S1C17M30F001100 is a 16-bit embedded Flash microcontroller from Quarktwin Technology Ltd. It features a Flash memory capacity of 48KB, along with 4KB of RAM. The device operates within a wide voltage range of 1.8 to 5.5 V, making it suitable for various applications, including battery-powered devices. This microcontroller includes an LCD driver capable of supporting LCD panels with configurations of 22 to 46 segments and 5 to 8 commons. It supports multiple serial interfaces, including UART, SPI, and I²C, facilitating communication with other devices. The S1C17M30F001100 is designed for low power consumption, with typical current consumption values of 0.2 µA in sleep mode and 5 µA in run mode. Additional features include a temperature sensor, a 12-bit A/D converter, and various timers, making it suitable for applications requiring temperature measurement and timing functions. The device is packaged in a TQFP12-48PIN form factor, measuring 7x7 mm, and is rated for an operating temperature range of -40 to 85 °C.
IC MCU 16BIT 48KB FLASH 48TQFP12 Product overview: S1C17M30F001100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17M30F001100 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 48KB FLASH 48TQFP12
S1C17 - Microcontroller IC 16-Bit 17.12MHz 48KB (48K x 8) FLASH 48-TQFP12 (7x7)
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S1C17M30F001100 | S1C17M30F001100 | S1C17M30F001100 |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 4 KB | 4 KB | 4 KB |
| Supply Voltage | 1.8 to 5.5 volts | 5.5 volts | |
| Package Type | Other; Tray | QFP; TQFP; Other; 48-TQFP | QFP; TQFP; Other; 48-TQFP |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |