Epson Electronics America, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers S1C17F57D402000

Description
Win Source Part Number: 1264759-S1C17F57D402 000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: S1C17 Speed: 4.2MHz Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Package / Case: Die Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1264759-S1C17F57D402 000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: S1C17 Speed: 4.2MHz Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Package / Case: Die Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264759-S1C17F57D402000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264759-S1C17F57D402000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264759-S1C17F57D402000
Win Source Part Number: 1264759-S1C17F57D402 000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: S1C17 Speed: 4.2MHz Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Package / Case: Die Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Product Status: Obsolete

Win Source Part Number: 1264759-S1C17F57D402000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: S1C17
Speed: 4.2MHz
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Package / Case: Die
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Product Status: Obsolete

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 729-S1C17F57D402000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
729-S1C17F57D402000
16-bit 16BIT 32KB Embedded Microcontroller MCU 729-S1C17F57D402000
IC MCU 16BIT 32KB FLASH DIE Product overview: S1C17F57D402000 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-S1C17F57D402000 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH DIE Product overview: S1C17F57D402000 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-S1C17F57D402000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S1C17F57D402000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S1C17F57D402000
Microcontrollers S1C17F57D402000
S1C17 - Microcontroller IC 16-Bit 4.2MHz 32KB (32K x 8) FLASH

S1C17 - Microcontroller IC 16-Bit 4.2MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S1C17F57D402000
16-bit Microcontrollers - MCU S1C17F57D402000
16-bit Microcontrollers - MCU 16bit 32KB Flash 64 segments EPD Driver

16-bit Microcontrollers - MCU 16bit 32KB Flash 64 segments EPD Driver

Buy Now Datasheet
Embedded - Microcontrollers - S1C17F57D402000 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S1C17F57D402000
Embedded - Microcontrollers S1C17F57D402000
IC MCU 16BIT 32KB FLASH DIE

IC MCU 16BIT 32KB FLASH DIE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264759-S1C17F57D402000 729-S1C17F57D402000 S1C17F57D402000 S1C17F57D402000 S1C17F57D402000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 4.2 MHz 4.2 MHz
RAM 32 KB 2 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details