Win Source Part Number: 1264750-S1C17705F101
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: S1C17
Speed: 8.2MHz
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: LCD, PWM, WDT
Number of I/O: 35
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 240-BFQFP
Temperature Range - Operating: -25°C ~ 70°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1C17705
16-bit Microcontrollers - MCU 16-bit 512KB Flash LCD 128x32 Product overview: S1C17705F101100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17705F101100 can be used for catalog matching and distributor lookup.
S1C17 - Microcontroller IC 16-Bit 8.2MHz 512KB (512K x 8) FLASH
16-bit Microcontrollers - MCU 16-bit 512KB Flash LCD 128x32
IC MCU 16BIT 512KB FLASH 240QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264750-S1C17705F101100 | 685-S1C17705F101100 | S1C17705F101100 | S1C17705F101100 | S1C17705F101100 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 512KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8.2 MHz | 8.2 MHz | |||
| RAM | 512 KB | 12 KB | |||
| ROM Type | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 3.6 volts |