16-bit Microcontrollers - MCU 16-bit 64KB Flash LCD 56x32 Product overview: S1C17704F401100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17704F401100 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 64KB FLASH 144TQFP
S1C17 - Microcontroller IC 16-Bit 8.2MHz 64KB (64K x 8) FLASH
16-bit Microcontrollers - MCU 16-bit 64KB Flash LCD 56x32
IC MCU 16BIT 64KB FLASH 144TQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S1C17704F401100 | S1C17704F401100 | S1C17704F401100 | S1C17704F401100 | S1C17704F401100 |
| Product Name | 16-bit 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Serial Interface | I2C, SPI, IrDA, UART, USART | ||||
| Package Type | Other; TQFP | TQFP; Other; 144-TQFP | QFP; TQFP; Other; 144-TQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs |