IC MCU 16BIT 64KB FLASH 144VFBGA Product overview: S1C17704B403100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17704B403100 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264748-S1C17704B403
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: S1C17
Speed: 8.2MHz
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: LCD, PWM, WDT
Number of I/O: 28
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Oscillator Type: Internal
Package / Case: 144-VFBGA
Temperature Range - Operating: -20°C ~ 70°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1C17704
Product Status: Not For New Designs
IC MCU 16BIT 64KB FLASH 144VFBGA
IC MCU 16BIT 64KB FLASH 144VFBGA
S1C17 - Microcontroller IC 16-Bit 8.2MHz 64KB (64K x 8) FLASH
16-bit Microcontrollers - MCU 16bit 64KB Flash LCD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S1C17704B403100 | 1264748-S1C17704B403100 | S1C17704B403100 | S1C17704B403100 | S1C17704B403100 | S1C17704B403100 |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | ||
| Supply Voltage | 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, UART, IrDA, USART | |||||
| Package Type | Other; FBGA | BGA; Other; 144-VFBGA | BGA; Other; 144-VFBGA |