Epson Electronics America, Inc. Real Time Clocks RX8900CE:UBB

Description
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead
Request a Quote
Description
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RX8900CE:UBB is a real-time clock (RTC) module featuring an I²C-Bus interface, designed for high stability and low power consumption. It operates within a voltage range of 2.5 V to 5.5 V and includes a built-in 32.768 kHz crystal oscillator with temperature compensation. The device supports automatic power switching to a backup supply when the main voltage drops below 1.9 V, ensuring continuous timekeeping. This RTC offers various functionalities, including a selectable clock output frequency (32.768 kHz, 1024 Hz, or 1 Hz), a programmable wakeup timer with intervals from 244 µs to 2.8 days, and an alarm function that can be set from day to minute. The RX8900CE also includes an embedded temperature sensor for monitoring temperature data. With a compact size of 3.2 x 2.5 mm and a maximum height of 1.0 mm, the RX8900CE is suitable for space-constrained applications. It operates effectively across a temperature range of -40 °C to +85 °C and exhibits stability characteristics of ±5.0 x 10^-6 over the specified temperature range. This product is ideal for applications requiring reliable timekeeping and low power consumption, such as automotive electronics and portable devices.

Datasheet Summary
Powered by GS/AI

The RX8900CE:UBB is a real-time clock (RTC) module featuring an I²C-Bus interface, designed for high stability and low power consumption. It operates within a voltage range of 2.5 V to 5.5 V and includes a built-in 32.768 kHz crystal oscillator with temperature compensation. The device supports automatic power switching to a backup supply when the main voltage drops below 1.9 V, ensuring continuous timekeeping. This RTC offers various functionalities, including a selectable clock output frequency (32.768 kHz, 1024 Hz, or 1 Hz), a programmable wakeup timer with intervals from 244 µs to 2.8 days, and an alarm function that can be set from day to minute. The RX8900CE also includes an embedded temperature sensor for monitoring temperature data. With a compact size of 3.2 x 2.5 mm and a maximum height of 1.0 mm, the RX8900CE is suitable for space-constrained applications. It operates effectively across a temperature range of -40 °C to +85 °C and exhibits stability characteristics of ±5.0 x 10^-6 over the specified temperature range. This product is ideal for applications requiring reliable timekeeping and low power consumption, such as automotive electronics and portable devices.

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - RX8900CE:UBB-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
RX8900CE:UBB-ND
Real Time Clocks RX8900CE:UBB-ND
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RX8900CE:UBB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RX8900CE:UBB
Clock/Timing - Real Time Clocks RX8900CE:UBB
IC RTC CALENDAR I2C 10SMD

IC RTC CALENDAR I2C 10SMD

Supplier's Site Datasheet
Real Time Clocks - RX8900CE:UBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RX8900CE:UBB
Real Time Clocks RX8900CE:UBB
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RX8900CE:UBB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RX8900CE:UBB
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RX8900CE:UBB
IC RTC CLK/CALENDAR I2C 10SMD

IC RTC CLK/CALENDAR I2C 10SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number RX8900CE:UBB-ND RX8900CE:UBB RX8900CE:UBB RX8900CE:UBB
Product Name Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead Surface Mount; 10-SMD, No Lead Surface Mount; Surface Mount
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Clock generators - CY22801KFXC - CY22801KFXC - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-DSO-8
View Details
7 suppliers
Application Specific Clock/Timing - CY28401OCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details