Epson Electronics America, Inc. Real Time Clocks RX8900CE:UA3

Description
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead
Request a Quote Datasheet
Description
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - SER4053TR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER4053TR-ND
Real Time Clocks SER4053TR-ND
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Buy Now Datasheet
Real Time Clocks - SER4053DKR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER4053DKR-ND
Real Time Clocks SER4053DKR-ND
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Buy Now Datasheet
Real Time Clocks - SER4053CT-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER4053CT-ND
Real Time Clocks SER4053CT-ND
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Buy Now Datasheet
Clock and Timing IC - 690-RX8900CE:UA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RX8900CE:UA3
Clock and Timing IC 690-RX8900CE:UA3
IC RTC CLK/CALENDAR I2C 10SMD Product overview: RX8900CE:UA3 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX8900CE:UA3 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 10SMD Product overview: RX8900CE:UA3 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX8900CE:UA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Series: RX8900CE Type: Clock/Calendar Features: Alarm Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Interface: I2C Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.6V ~ 5.5V Current - Timekeeping (Max): 1.4µA ~ 1.5µA @ 3V ~ 5V Voltage - Supply: 2.5V ~ 5.5V Package / Case: 10-SMD, No Lead Supplier Device Package: 10-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: EPSON

Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Series: RX8900CE
Type: Clock/Calendar
Features: Alarm
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Interface: I2C
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.6V ~ 5.5V
Current - Timekeeping (Max): 1.4µA ~ 1.5µA @ 3V ~ 5V
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 10-SMD, No Lead
Supplier Device Package: 10-SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: EPSON

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RX8900CE:UA3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RX8900CE:UA3
Clock/Timing - Real Time Clocks RX8900CE:UA3
IC RTC CLK/CALENDAR I2C 10-SMD

IC RTC CLK/CALENDAR I2C 10-SMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RX8900CE:UA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RX8900CE:UA3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RX8900CE:UA3
IC RTC CLK/CALENDAR I2C 10SMD

IC RTC CLK/CALENDAR I2C 10SMD

Supplier's Site
Real Time Clocks - RX8900CE:UA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RX8900CE:UA3
Real Time Clocks RX8900CE:UA3
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SER4053TR-ND 690-RX8900CE:UA3 RX8900CE:UA3 RX8900CE:UA3 RX8900CE:UA3
Product Name Real Time Clocks Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead Tape & Reel (TR) Surface Mount; 10-SMD, No Lead Surface Mount; Surface Mount Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 1.6 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data