Real Time Clock (RTC) IC Time Event Recorder I²C 10-SMD, No Lead
Real Time Clock (RTC) IC Time Event Recorder I²C 10-SMD, No Lead
Real Time Clock (RTC) IC Time Event Recorder I²C 10-SMD, No Lead
Win Source Part Number: 1265307-RX8130CE B0
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Series: RX8130CE
Type: Time Event Recorder
Features: Alarm
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: I2C
Current - Timekeeping (Max): 0.5µA @ 3V
Voltage - Supply: 1.25V ~ 5.5V
Package / Case: 10-SMD, No Lead
Supplier Device Package: 10-SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: EPSON
IC RTC TIME EVENT REC I2C 10SMD
IC REAL TIME CLOCK MODULE
Real Time Clock (RTC) IC Time Event Recorder I²C 10-SMD, No Lead
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 114-RX8130CEB0TR-ND | 1265307-RX8130CE B0 | RX8130CE B0 | RX8130CE B0 | RX8130CE B0 |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Time Event Recorder; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; 10-SMD, No Lead | Surface Mount; 10-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; 10-SMD, No Lead | |
| Supply Voltage | 1.25 to 5.5 volts | 1.25 to 5.5 volts | 1.25 to 5.5 volts |