Epson Electronics America, Inc. Real Time Clocks RX6110SA:BB PURE SN

Description
"Real Time Clock (RTC) IC Clock/Calendar 16B I²C, SPI 14-SOIC (0.197"", 5.00mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar 16B I²C, SPI 14-SOIC (0.197"", 5.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - RX6110SA:BBPURESN-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
RX6110SA:BBPURESN-ND
Real Time Clocks RX6110SA:BBPURESN-ND
"Real Time Clock (RTC) IC Clock/Calendar 16B I²C, SPI 14-SOIC (0.197"", 5.00mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 16B I²C, SPI 14-SOIC (0.197"", 5.00mm Width)"

Buy Now Datasheet
Real Time Clocks - RX6110SA:BB PURE SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RX6110SA:BB PURE SN
Real Time Clocks RX6110SA:BB PURE SN
Real Time Clock (RTC) IC Clock/Calendar 16B I²C, SPI 14-SOIC (0.197", 5.00mm Width)

Real Time Clock (RTC) IC Clock/Calendar 16B I²C, SPI 14-SOIC (0.197", 5.00mm Width)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RX6110SA:BB PURE SN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RX6110SA:BB PURE SN
Clock/Timing - Real Time Clocks RX6110SA:BB PURE SN
IC REAL TIME CLOCK/CALENDAR

IC REAL TIME CLOCK/CALENDAR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RX6110SA:BB PURE SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RX6110SA:BB PURE SN
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RX6110SA:BB PURE SN
IC RTC CLK/CALENDAR I2C 14SOP

IC RTC CLK/CALENDAR I2C 14SOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number RX6110SA:BBPURESN-ND RX6110SA:BB PURE SN RX6110SA:BB PURE SN RX6110SA:BB PURE SN
Product Name Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" Surface Mount; SOIC; 14-SOIC (0.197\", 5.00mm Width) Surface Mount; Surface Mount
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9551BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details