Real Time Clock (RTC) IC Clock/Calendar SPI, 4-Wire Serial 10-SMD, No Lead
IC RTC CLK/CALENDAR SPI SMD
Real Time Clock (RTC) IC Clock/Calendar SPI, 4-Wire Serial 10-SMD, No Lead
IC RTC CLK/CALENDAR SPI 10SMD
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 114-RX4111CEAB-ND | RX4111CE AB | RX4111CE AB | RX4111CE AB |
| Product Name | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Surface Mount; 10-SMD, No Lead | Surface Mount; 10-SMD, No Lead | Surface Mount; Surface Mount | |
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts |