The RX4111CE A3 is a real-time clock module featuring an SPI-Bus interface and a built-in frequency-adjusted 32.768 kHz crystal unit. It operates within a temperature range of -40 °C to +105 °C and has a low backup current consumption of 100 nA at 3 V. The module includes an auto power switching function that automatically transitions to a backup power supply when the VDD voltage drops below 1.2 V. Key functionalities include a time stamp feature that can record time from year to 1/256 seconds, an interrupt output for wake-up signals every minute or second, and programmable alarm interruptions down to the second. The RX4111CE A3 also supports a selectable clock output frequency of 32.768 kHz, 1024 Hz, or 1 Hz, and offers a wakeup timer function with a selectable range from 244 µs to 32 years. The device is designed for applications requiring reliable timekeeping and low power consumption, making it suitable for various electronic projects.
Real Time Clock (RTC) IC Clock/Calendar SPI, 4-Wire Serial 10-SMD, No Lead
IC RTC CLK/CALENDAR SPI 10SMD
Real Time Clock (RTC) IC Clock/Calendar SPI, 4-Wire Serial 10-SMD, No Lead
IC RTC CLK/CALENDAR SPI SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 114-RX4111CEA3TR-ND | RX4111CE A3 | RX4111CE A3 | RX4111CE A3 |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; 10-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; 10-SMD, No Lead | |
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts |