Seiko Epson Corporation Clock and Timing IC RX-8731LC:B PURE SN

Description
IC RTC CLK/CALENDAR I2C 12VSOJ Product overview: RX-8731LC:B PURE SN from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-8731LC:B PURE SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RTC CLK/CALENDAR I2C 12VSOJ Product overview: RX-8731LC:B PURE SN from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-8731LC:B PURE SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 690-RX-8731LC:B PURE SN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RX-8731LC:B PURE SN
Clock and Timing IC 690-RX-8731LC:B PURE SN
IC RTC CLK/CALENDAR I2C 12VSOJ Product overview: RX-8731LC:B PURE SN from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-8731LC:B PURE SN can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 12VSOJ Product overview: RX-8731LC:B PURE SN from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-8731LC:B PURE SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RX-8731LC:B PURE SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RX-8731LC:B PURE SN
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RX-8731LC:B PURE SN
IC RTC CLK/CALENDAR I2C 12VSOJ

IC RTC CLK/CALENDAR I2C 12VSOJ

Supplier's Site
Real Time Clocks - RX-8731LC:B PURE SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RX-8731LC:B PURE SN
Real Time Clocks RX-8731LC:B PURE SN
Real Time Clock (RTC) IC Clock/Calendar 80b I²C 12-TFSOJ (0.094", 2.40mm Width)

Real Time Clock (RTC) IC Clock/Calendar 80b I²C 12-TFSOJ (0.094", 2.40mm Width)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RX-8731LC:B PURE SN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RX-8731LC:B PURE SN
Clock/Timing - Real Time Clocks RX-8731LC:B PURE SN
IC RTC CALENDAR I2C 12VSOJ

IC RTC CALENDAR I2C 12VSOJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 690-RX-8731LC:B PURE SN RX-8731LC:B PURE SN RX-8731LC:B PURE SN RX-8731LC:B PURE SN
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks
Package Type Bulk Surface Mount; Surface Mount Surface Mount; 12-TFSOJ (0.094\", 2.40mm Width)
Supply Voltage 1.7 to 5.5 volts 1.7 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data