Epson Electronics America, Inc. Real Time Clocks RX-8564LC:B0 PURE SN

Description
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - SER4316TR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER4316TR-ND
Real Time Clocks SER4316TR-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"

Buy Now Datasheet
Real Time Clocks - SER4316CT-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER4316CT-ND
Real Time Clocks SER4316CT-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"

Buy Now Datasheet
Real Time Clocks - SER4316DKR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER4316DKR-ND
Real Time Clocks SER4316DKR-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"

Buy Now Datasheet
Real Time Clocks - RX-8564LC:B0 PURE SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RX-8564LC:B0 PURE SN
Real Time Clocks RX-8564LC:B0 PURE SN
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-TFSOJ (0.094", 2.40mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-TFSOJ (0.094", 2.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RX-8564LC:B0 PURE SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RX-8564LC:B0 PURE SN
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RX-8564LC:B0 PURE SN
IC RTC CLK/CALENDAR I2C 12VSOJ

IC RTC CLK/CALENDAR I2C 12VSOJ

Supplier's Site
Clock/Timing - Real Time Clocks - RX-8564LC:B0 PURE SN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RX-8564LC:B0 PURE SN
Clock/Timing - Real Time Clocks RX-8564LC:B0 PURE SN
IC RTC CLK/CALENDAR I2C 12-VSOJ

IC RTC CLK/CALENDAR I2C 12-VSOJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SER4316TR-ND RX-8564LC:B0 PURE SN RX-8564LC:B0 PURE SN RX-8564LC:B0 PURE SN
Product Name Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount; "12-TFSOJ (0.094"", 2.40mm Width)" Surface Mount; 12-TFSOJ (0.094\", 2.40mm Width) Surface Mount; Surface Mount
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers