Seiko Epson Corporation Clock/Timing - Real Time Clocks RX-8035LC:B0

Description
IC RTC EVENT REC I2C 12-VSOJ
Datasheet
Description
IC RTC EVENT REC I2C 12-VSOJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Real Time Clocks - RX-8035LC:B0 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RX-8035LC:B0
Clock/Timing - Real Time Clocks RX-8035LC:B0
IC RTC EVENT REC I2C 12-VSOJ

IC RTC EVENT REC I2C 12-VSOJ

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number RX-8035LC:B0
Product Name Clock/Timing - Real Time Clocks
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Clock/Timing - Application Specific - CY2SSTV857ZI-27T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWR - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2309CZXI-1TTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers