Seiko Epson Corporation Real Time Clocks RX-8035LC:AC PURE SN

Description
"Real Time Clock (RTC) IC Time Event Recorder I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Time Event Recorder I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - RX-8035LC:ACPURESN-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
RX-8035LC:ACPURESN-ND
Real Time Clocks RX-8035LC:ACPURESN-ND
"Real Time Clock (RTC) IC Time Event Recorder I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"

"Real Time Clock (RTC) IC Time Event Recorder I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RX-8035LC:AC PURE SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RX-8035LC:AC PURE SN
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RX-8035LC:AC PURE SN
IC RTC EVENT REC I2C 12VSOJ

IC RTC EVENT REC I2C 12VSOJ

Supplier's Site
Clock/Timing - Real Time Clocks - RX-8035LC:AC PURE SN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RX-8035LC:AC PURE SN
Clock/Timing - Real Time Clocks RX-8035LC:AC PURE SN
IC RTC RECORDER I2C SER 12VSOJ

IC RTC RECORDER I2C SER 12VSOJ

Supplier's Site Datasheet
Real Time Clocks - RX-8035LC:AC PURE SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RX-8035LC:AC PURE SN
Real Time Clocks RX-8035LC:AC PURE SN
Real Time Clock (RTC) IC Time Event Recorder I²C, 2-Wire Serial 12-TFSOJ (0.094", 2.40mm Width)

Real Time Clock (RTC) IC Time Event Recorder I²C, 2-Wire Serial 12-TFSOJ (0.094", 2.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number RX-8035LC:ACPURESN-ND RX-8035LC:AC PURE SN RX-8035LC:AC PURE SN RX-8035LC:AC PURE SN
Product Name Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Time Event Recorder; Real Time Clock Real Time Clock Real Time Clock
Package Type Surface Mount; "12-TFSOJ (0.094"", 2.40mm Width)" Surface Mount; Surface Mount Surface Mount; 12-TFSOJ (0.094\", 2.40mm Width)
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22393ZXC-MZ2T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
3 suppliers
 - 570KCB000118DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers