"Real Time Clock (RTC) IC Time Event Recorder I²C, 2-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"
IC RTC EVENT REC I2C 12VSOJ
Real Time Clock (RTC) IC Time Event Recorder I²C, 2-Wire Serial 12-TFSOJ (0.094", 2.40mm Width)
IC RTC RECORDER I2C SER 12VSOJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | RX-8035LC:AAPURESN-ND | RX-8035LC:AA PURE SN | RX-8035LC:AA PURE SN | RX-8035LC:AA PURE SN |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Time Event Recorder; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; "12-TFSOJ (0.094"", 2.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; 12-TFSOJ (0.094\", 2.40mm Width) | |
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts |