Epson Electronics America, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - RX-8025SAAC RX-8025SAAC

Description
Manufacturer: EPSON Win Source Part Number: 210959-RX-8025SAAC Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.2μA to 1.8μA @ 3V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPSON Win Source Part Number: 210959-RX-8025SAAC Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.2μA to 1.8μA @ 3V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - RX-8025SAAC - 210959-RX-8025SAAC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RX-8025SAAC
210959-RX-8025SAAC
Clock/Timing - Clock/Timing - Real Time Clocks - RX-8025SAAC 210959-RX-8025SAAC
Manufacturer: EPSON Win Source Part Number: 210959-RX-8025SAAC Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.2μA to 1.8μA @ 3V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 1.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: EPSON
Win Source Part Number: 210959-RX-8025SAAC
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1.2μA to 1.8μA @ 3V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 690-RX-8025SAAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RX-8025SAAC
Clock and Timing IC 690-RX-8025SAAC
IC RTC CLK/CALENDAR I2C 14-SOP Product overview: RX-8025SAAC from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-8025SAAC can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 14-SOP Product overview: RX-8025SAAC from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-8025SAAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 210959-RX-8025SAAC 690-RX-8025SAAC
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RX-8025SAAC Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data