Epson Electronics America, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - RX-8025SA:AA3 RX-8025SA:AA3

Description
Manufacturer: Epson Company Series: RX-8025SA Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.209", 5.30mm Width) Package: 14-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Epson Company Series: RX-8025SA Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.209", 5.30mm Width) Package: 14-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - RX-8025SA:AA3 -  - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RX-8025SA:AA3
Clock/Timing - Clock/Timing - Real Time Clocks - RX-8025SA:AA3
Manufacturer: Epson Company Series: RX-8025SA Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.209", 5.30mm Width) Package: 14-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001

Manufacturer: Epson Company
Series: RX-8025SA
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 14-SOIC (0.209", 5.30mm Width)
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Real Time Clocks - SER3650CT-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER3650CT-ND
Real Time Clocks SER3650CT-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Real Time Clocks - SER3650DKR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER3650DKR-ND
Real Time Clocks SER3650DKR-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Real Time Clocks - SER3650TR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER3650TR-ND
Real Time Clocks SER3650TR-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RX-8025SA:AA3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RX-8025SA:AA3
Clock/Timing - Real Time Clocks RX-8025SA:AA3
IC RTC CLK/CALENDAR I2C 14-SOP

IC RTC CLK/CALENDAR I2C 14-SOP

Supplier's Site Datasheet
Real Time Clocks - RX-8025SA:AA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RX-8025SA:AA3
Real Time Clocks RX-8025SA:AA3
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209", 5.30mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RX-8025SA:AA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RX-8025SA:AA3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RX-8025SA:AA3
IC RTC CLK/CALENDAR I2C 14SOP

IC RTC CLK/CALENDAR I2C 14SOP

Supplier's Site
Real Time Clocks - RX-8025SA:AA3 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
RX-8025SA:AA3
Real Time Clocks RX-8025SA:AA3
IC RTC CLK/CALENDAR I2C 14-SOP

IC RTC CLK/CALENDAR I2C 14-SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SER3650CT-ND RX-8025SA:AA3 RX-8025SA:AA3 RX-8025SA:AA3 RX-8025SA:AA3
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RX-8025SA:AA3 Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; 14-SOP Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" Surface Mount; SOIC; 14-SOIC (0.209\", 5.30mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4830YMA-85 - 1206127-BQ4830YMA-85 - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type DIP; PDIP; PDIP
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers