IC RTC CLK/CALENDAR I2C 14-SOP Product overview: RX-8025SA:AA3:ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-8025SA:AA3:RO
Manufacturer: EPSON
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1.2μA to 1.8μA @ 3V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 690-RX-8025SA:AA3:ROHS | |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - RX-8025SA:AA3:ROHS |
| Package Type | Reel - TR | Surface Mount; 14-SOP |