Epson Electronics America, Inc. Real Time Clocks RX-8025SA:AA0:ROHS

Description
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - 114-RX-8025SA:AA0:ROHSTR-ND - DigiKey
Thief River Falls, MN, United States
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-RX-8025SA:AA0:ROHS
Clock and Timing IC 690-RX-8025SA:AA0:ROHS
IC RTC CLK/CALENDAR I2C 14SOP Product overview: RX-8025SA:AA0:ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-8025SA:AA0:RO HS can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 14SOP Product overview: RX-8025SA:AA0:ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-8025SA:AA0:ROHS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - RX-8025SA:AA0:ROHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RX-8025SA:AA0:ROHS
Real Time Clocks RX-8025SA:AA0:ROHS
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209", 5.30mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RX-8025SA:AA0:ROHS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RX-8025SA:AA0:ROHS
Clock/Timing - Real Time Clocks RX-8025SA:AA0:ROHS
IC RTC CLK/CALENDAR I2C 14-SOP

IC RTC CLK/CALENDAR I2C 14-SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RX-8025SA:AA0:ROHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RX-8025SA:AA0:ROHS
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RX-8025SA:AA0:ROHS
IC RTC CLK/CALENDAR I2C 14SOP

IC RTC CLK/CALENDAR I2C 14SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 114-RX-8025SA:AA0:ROHSTR-ND 690-RX-8025SA:AA0:ROHS RX-8025SA:AA0:ROHS RX-8025SA:AA0:ROHS RX-8025SA:AA0:ROHS
Product Name Real Time Clocks Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" Tape & Reel (TR) Surface Mount; SOIC; 14-SOIC (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Supply Voltage 1.7 to 5.5 volts 1.7 to 5.5 volts 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data