"Real Time Clock (RTC) IC Clock/Calendar SPI 12-TFSOJ (0.094"", 2.40mm Width)"
IC RTC CALENDAR SPI 12VSOJ
Real Time Clock (RTC) IC Clock/Calendar SPI 12-TFSOJ (0.094", 2.40mm Width)
IC RTC CLK/CALENDAR SPI 12VSOJ
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | RX-4803LC:AABPURESN-ND | RX-4803LC:AAB PURE SN | RX-4803LC:AAB PURE SN | RX-4803LC:AAB PURE SN |
| Product Name | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Surface Mount; "12-TFSOJ (0.094"", 2.40mm Width)" | Surface Mount; 12-TFSOJ (0.094\", 2.40mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts |