IC RTC CLK/CALENDAR SER 12-VSOJ Product overview: RX-4575LC:B3 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-4575LC:B3 can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 12-TFSOJ (0.094"", 2.40mm Width)"
IC RTC CLK/CALENDAR SER 12VSOJ
IC RTC CLK/CALENDAR SER 12-VSOJ
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 12-TFSOJ (0.094", 2.40mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-RX-4575LC:B3 | SER3775TR-ND | RX-4575LC:B3 | RX-4575LC:B3 | RX-4575LC:B3 |
| Product Name | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Package Type | Cut Tape | Surface Mount; "12-TFSOJ (0.094"", 2.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; 12-TFSOJ (0.094\", 2.40mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |