Epson Electronics America, Inc. Clock and Timing IC RX-4045SA:AA0

Description
IC RTC CLK/CALENDAR SPI 14SOP Product overview: RX-4045SA:AA0 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-4045SA:AA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RTC CLK/CALENDAR SPI 14SOP Product overview: RX-4045SA:AA0 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-4045SA:AA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 690-RX-4045SA:AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RX-4045SA:AA0
Clock and Timing IC 690-RX-4045SA:AA0
IC RTC CLK/CALENDAR SPI 14SOP Product overview: RX-4045SA:AA0 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-4045SA:AA0 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SPI 14SOP Product overview: RX-4045SA:AA0 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RX-4045SA:AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - RX-4045SA:AA0-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
RX-4045SA:AA0-ND
Real Time Clocks RX-4045SA:AA0-ND
"Real Time Clock (RTC) IC Clock/Calendar SPI 14-SOIC (0.197"", 5.00mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar SPI 14-SOIC (0.197"", 5.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RX-4045SA:AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RX-4045SA:AA0
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RX-4045SA:AA0
IC RTC CLK/CALENDAR SPI 14SOP

IC RTC CLK/CALENDAR SPI 14SOP

Supplier's Site
Real Time Clocks - RX-4045SA:AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RX-4045SA:AA0
Real Time Clocks RX-4045SA:AA0
Real Time Clock (RTC) IC Clock/Calendar SPI 14-SOIC (0.197", 5.00mm Width)

Real Time Clock (RTC) IC Clock/Calendar SPI 14-SOIC (0.197", 5.00mm Width)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RX-4045SA:AA0 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RX-4045SA:AA0
Clock/Timing - Real Time Clocks RX-4045SA:AA0
IC RTC CLK/CALENDAR SPI 14-SOP

IC RTC CLK/CALENDAR SPI 14-SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-RX-4045SA:AA0 RX-4045SA:AA0-ND RX-4045SA:AA0 RX-4045SA:AA0 RX-4045SA:AA0
Product Name Clock and Timing IC Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks
Package Type Tape & Reel (TR) Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 14-SOIC (0.197\", 5.00mm Width)
Supply Voltage 1.7 to 5.5 volts 1.7 to 5.5 volts 1.7 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22392ZXI-388-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details