"Real Time Clock (RTC) IC Time Event Recorder SPI 14-SOIC (0.197"", 5.00mm Width)"
Real Time Clock (RTC) IC Time Event Recorder SPI 14-SOIC (0.197", 5.00mm Width)
IC REAL TIME CLOCK/CALENDAR
IC RTC TIME EVENT REC SPI 14SOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | RX-4035SA:AA3PURESN-ND | RX-4035SA:AA3 PURE SN | RX-4035SA:AA3 PURE SN | RX-4035SA:AA3 PURE SN |
| Product Name | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Time Event Recorder; Real Time Clock |
| Package Type | Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" | Surface Mount; SOIC; 14-SOIC (0.197\", 5.00mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts |