Epson Electronics America, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564NB:B3:ROHS RTC-8564NB:B3:ROHS

Description
Manufacturer: EPSON Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.7μA to 0.8μA @ 3V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 22-SON Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPSON Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.7μA to 0.8μA @ 3V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 22-SON Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564NB:B3:ROHS
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564NB:B3:ROHS
Manufacturer: EPSON Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.7μA to 0.8μA @ 3V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 22-SON Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: EPSON
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Y2K
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.7μA to 0.8μA @ 3V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 22-SON
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564NB:B3:ROHS
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - CY2SSTV857ZI-27T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
 - CDC303NSR - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Features / Standards RoHS
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details