Epson Electronics America, Inc. Industrial 5.5V Clock and Timing IC RTC-8564JE:B3:ROHS

Description
RTC IC, PDSO-J20, Industrial, 1.8-5.5V Product overview: RTC-8564JE:B3:ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-8564JE:B3:RO HS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RTC IC, PDSO-J20, Industrial, 1.8-5.5V Product overview: RTC-8564JE:B3:ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-8564JE:B3:RO HS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 5.5V Clock and Timing IC - 690-RTC-8564JE:B3:ROHS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 5.5V Clock and Timing IC
690-RTC-8564JE:B3:ROHS
Industrial 5.5V Clock and Timing IC 690-RTC-8564JE:B3:ROHS
RTC IC, PDSO-J20, Industrial, 1.8-5.5V Product overview: RTC-8564JE:B3:ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-8564JE:B3:RO HS can be used for catalog matching and distributor lookup.

RTC IC, PDSO-J20, Industrial, 1.8-5.5V Product overview: RTC-8564JE:B3:ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-8564JE:B3:ROHS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564JE:B3:ROHS
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564JE:B3:ROHS
Manufacturer: EPSON Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.7μA to 0.8μA @ 3V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VSOJ Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: EPSON
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Y2K
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.7μA to 0.8μA @ 3V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VSOJ
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Real Time Clocks - SER3252DKR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER3252DKR-ND
Real Time Clocks SER3252DKR-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

Buy Now Datasheet
Real Time Clocks - SER3252TR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER3252TR-ND
Real Time Clocks SER3252TR-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

Buy Now Datasheet
Real Time Clocks - SER3252CT-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER3252CT-ND
Real Time Clocks SER3252CT-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RTC-8564JE:B3:ROHS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-8564JE:B3:ROHS
Clock/Timing - Real Time Clocks RTC-8564JE:B3:ROHS
IC RTC CLK/CALENDAR I2C 20-VSOJ

IC RTC CLK/CALENDAR I2C 20-VSOJ

Supplier's Site Datasheet
Real Time Clocks - RTC-8564JE:B3:ROHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-8564JE:B3:ROHS
Real Time Clocks RTC-8564JE:B3:ROHS
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213", 5.40mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213", 5.40mm Width)

Buy Now Datasheet
Real Time Clocks - RTC-8564JE:B3:ROHS - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
RTC-8564JE:B3:ROHS
Real Time Clocks RTC-8564JE:B3:ROHS
IC RTC CLK/CALENDAR I2C 20-VSOJ

IC RTC CLK/CALENDAR I2C 20-VSOJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-8564JE:B3:ROHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-8564JE:B3:ROHS
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-8564JE:B3:ROHS
IC RTC CLK/CALENDAR I2C 20VSOJ

IC RTC CLK/CALENDAR I2C 20VSOJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-RTC-8564JE:B3:ROHS SER3252DKR-ND RTC-8564JE:B3:ROHS RTC-8564JE:B3:ROHS RTC-8564JE:B3:ROHS RTC-8564JE:B3:ROHS
Product Name Industrial 5.5V Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564JE:B3:ROHS Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Clock/Calendar; Real Time Clock
Unlock Full Specs
to access all available technical data