Epson Electronics America, Inc. Real Time Clocks RTC-8564JE:B0 ROHS

Description
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - 114-RTC-8564JE:B0ROHSTR-ND - DigiKey
Thief River Falls, MN, United States
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

Buy Now Datasheet
Real Time Clocks - 114-RTC-8564JE:B0ROHSDKR-ND - DigiKey
Thief River Falls, MN, United States
IC RTC CLK/CALENDAR I2C 20VSOJ

IC RTC CLK/CALENDAR I2C 20VSOJ

Buy Now Datasheet
Real Time Clocks - 114-RTC-8564JE:B0ROHSCT-ND - DigiKey
Thief River Falls, MN, United States
IC RTC CLK/CALENDAR I2C 20VSOJ

IC RTC CLK/CALENDAR I2C 20VSOJ

Buy Now Datasheet
Clock and Timing IC - 690-RTC-8564JE:B0 ROHS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RTC-8564JE:B0 ROHS
Clock and Timing IC 690-RTC-8564JE:B0 ROHS
IC RTC CLK/CALENDAR I2C 20VSOJ Product overview: RTC-8564JE:B0 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-8564JE:B0 ROHS can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 20VSOJ Product overview: RTC-8564JE:B0 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-8564JE:B0 ROHS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - RTC-8564JE:B0 ROHS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-8564JE:B0 ROHS
Clock/Timing - Real Time Clocks RTC-8564JE:B0 ROHS
IC RTC CLK/CALENDAR I2C 20-VSOJ

IC RTC CLK/CALENDAR I2C 20-VSOJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-8564JE:B0 ROHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-8564JE:B0 ROHS
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-8564JE:B0 ROHS
IC RTC CLK/CALENDAR I2C 20VSOJ

IC RTC CLK/CALENDAR I2C 20VSOJ

Supplier's Site
Real Time Clocks - RTC-8564JE:B0 ROHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-8564JE:B0 ROHS
Real Time Clocks RTC-8564JE:B0 ROHS
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213", 5.40mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-LSSOJ (0.213", 5.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 114-RTC-8564JE:B0ROHSTR-ND 690-RTC-8564JE:B0 ROHS RTC-8564JE:B0 ROHS RTC-8564JE:B0 ROHS RTC-8564JE:B0 ROHS
Product Name Real Time Clocks Clock and Timing IC Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount; "20-LSSOJ (0.213"", 5.40mm Width)" Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 20-LSSOJ (0.213\", 5.40mm Width)
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data